EN
  • EN
  • DE

SN74LS624N

Part No SN74LS624N
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC VCO 20MHZ 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type VCO
Frequency 20MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-PDIP
Mounting Through Hole
Win Source Part Number 1100064-SN74LS624N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS624N CAD Model

Description

The SN74LS624N is a versatile, high-performance voltage-controlled oscillator (VCO) designed by Texas Instruments. This integrated circuit is part of the 74LS series and is widely used in digital systems for generating an output frequency that is proportional to an input voltage. The SN74LS624N is ideal for a multitude of applications, including phase-locked loops (PLLs), frequency modulation/demodulation, and signal processing.

Key Features

  • Wide Frequency Range: The SN74LS624N offers a broad frequency range, making it suitable for various applications.
  • Linear Voltage-to-Frequency Conversion: It provides a linear relationship between the input voltage and the output frequency, ensuring consistent performance.
  • Adjustable Frequency Range: Users can set the frequency range with external resistors and capacitors, offering flexibility in design.
  • Compatibility: This VCO is compatible with other TTL logic families, allowing for easy integration into existing systems.

Applications

The SN74LS624N is used in a variety of applications, including but not limited to:

  • Signal generation and waveform shaping
  • Analog-to-digital conversion systems
  • Communication systems for frequency modulation and demodulation
  • Electronic instrumentation and test equipment

Technical Specifications

Parameter Value
Supply Voltage (VCC) 5V ±10%
Input Voltage Range 0.5V to 3.5V
Operating Temperature 0°C to 70°C
Package 14-Pin PDIP

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LS624N is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

For detailed information, datasheets, and support, visit the official Texas Instruments website or contact your local authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1112 $56.8896
16+ $6.6611 $106.5776
24+ $6.4360 $154.4640
34+ $5.9860 $203.5240
44+ $5.7609 $253.4796
55+ $5.5359 $304.4745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess