EN
  • EN
  • DE

MC74HC74ADG

Part No MC74HC74ADG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual D Flip-Flop with Set and Reset High-Performance Silicon-Gate CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 35MHz
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 2μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1219610-MC74HC74ADG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name MC74HC74
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC74HC74ADG CAD Model

Description

ON Semiconductor MC74HC74ADG Dual D Flip-Flop IC

The ON Semiconductor MC74HC74ADG is a high-performance integrated circuit that belongs to the 74HC series, known for its high-speed CMOS technology. This particular model is a dual positive-edge-triggered D-type flip-flop with individual data (D), clock (CLK), set (SET), and reset (RESET) inputs for each flip-flop. It is housed in a compact SOIC-14 package, making it suitable for space-constrained applications.

With its ability to operate from a wide range of supply voltages, from 2V to 6V, the MC74HC74ADG offers versatility in various digital circuits. Its low power consumption and high noise immunity are in line with the requirements of modern electronic devices. The device also features a standard pin configuration, which simplifies the design process and ensures compatibility with other digital logic components.

The flip-flop's outputs (Q and Q̅) can be used to store and maintain a binary state, making it an ideal choice for applications in sequential logic circuits, such as registers, counters, and toggles. The independent set and reset inputs allow for asynchronous control, providing designers with the flexibility to initialize the state of the flip-flops as needed in their digital systems.

Key features of the ON Semiconductor MC74HC74ADG include:

  • High-speed CMOS technology
  • Wide operating voltage range: 2V to 6V
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • Individual set and reset inputs for each flip-flop
  • Output drive capability: 10 LSTTL loads
  • Standardized symmetrical output characteristics
  • Pb-Free, Halogen Free/BFR Free and are RoHS compliant

For engineers and designers seeking reliability and performance, the MC74HC74ADG from ON Semiconductor is a go-to component. Its robustness and compliance with environmental standards also make it a sustainable choice for eco-conscious applications. Whether implemented in consumer electronics, automotive systems, or industrial controls, this dual D flip-flop IC offers a balance of speed, power efficiency, and functional integrity that can meet the demands of complex digital logic tasks.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4831 $50.7255
255+ $0.3964 $101.0820
395+ $0.3840 $151.6800
540+ $0.3716 $200.6640
700+ $0.3592 $251.4400
935+ $0.3221 $301.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323,124 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess