The SN75LBC176ADR by Texas Instruments is a differential bus transceiver designed to provide bidirectional data communication on multipoint bus-transmission lines. It is part of Texas Instruments' industry-leading line of integrated circuits designed for reliable, high-speed data transmission over long distances. This transceiver is suitable for half-duplex communication and is compliant with the RS-485 and RS-422 standards, ensuring compatibility with a wide range of networked devices and systems.
Key Features
- Interface Type: RS-485/RS-422, which allows for robust communication in electrically noisy environments and over long cable runs.
- Data Transfer Rates: Capable of achieving data rates up to 30 Mbps, making it suitable for high-speed data applications.
- Supply Voltage Range: Operates over a supply voltage range of 4.75 V to 5.25 V, providing flexibility in various power environments.
- Bus-Pin Protection: Features protection against driver output short-circuits, thermal shutdown, and positive and negative transient voltage.
- Package Type: Available in an 8-pin SOIC package, which is ideal for space-constrained applications.
Applications
The SN75LBC176ADR is designed to be used in a variety of applications that require high-speed data transmission with robust noise immunity. These applications include, but are not limited to, industrial control systems, building automation, factory automation, and networked communication systems. The device's ability to operate in harsh environments makes it an excellent choice for deployment in industrial fields.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN75LBC176ADR is no exception. The device is built to meet or exceed the stringent requirements of industrial applications. It is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of temperatures.
Ordering Information
The SN75LBC176ADR is available for ordering under the specified part number. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.