EN
  • EN
  • DE

MC74HC373AN

Part No MC74HC373AN
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCTAL 3ST TRANS 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 21ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 074592-MC74HC373AN
Ultra Librarian 3D Model Ultra Librarian MC74HC373AN CAD Model

Description

ON Semiconductor MC74HC373AN Octal D-Type Latch

The MC74HC373AN from ON Semiconductor is a high-performance, octal D-type latch that is designed to interface directly with the high-speed performance requirements of modern digital systems. This integrated circuit is fabricated with silicon gate CMOS technology, which ensures a reliable operation and compatibility with a wide range of applications in the electronics industry.

With its octal D-type transparent latches and three-state outputs, the MC74HC373AN is capable of storing eight bits of data. The device features a common Latch Enable (LE) input and a common Output Enable (OE) input, which simplifies the control of data acquisition and output. When LE is held high, the data on the D inputs is transferred to the latch outputs. Conversely, when LE is low, the latches retain their previous state, effectively storing the data. The OE input controls the three-state outputs and ensures that the outputs are either in a high-impedance state or actively driving the bus.

This latch operates over a broad voltage range from 2V to 6V and is characterized for operation from -55°C to 125°C, making it suitable for use in a variety of environmental conditions. The low power consumption and high noise immunity of CMOS technology, coupled with the ability to drive 10 LSTTL loads, make the MC74HC373AN highly versatile and suitable for interfacing with TTL logic levels.

The device is packaged in a standard 20-pin DIP (Dual In-line Package), which makes it easy to integrate into a wide range of electronic circuits. The MC74HC373AN is commonly utilized in applications such as memory address latching, data storage, multiplexing, and as a buffer for driving buses in digital systems.

ON Semiconductor's commitment to quality and reliability is evident in the MC74HC373AN, making it a preferred choice for designers and engineers looking for a dependable solution for their digital latching needs.

Key Features of the MC74HC373AN:

  • Octal D-type latches with three-state outputs
  • Wide operating voltage range: 2V to 6V
  • Low power consumption and high noise immunity characteristic of CMOS technology
  • Capability to drive 10 LSTTL loads
  • Standard 20-pin DIP package for easy implementation
  • Temperature range from -55°C to 125°C for operation in extreme conditions

You May Also Be Interested in

ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess