EN
  • EN
  • DE

DS2415P+

Part No DS2415P+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNTR 1-WIRE 6TSOC / Real Time Clock (RTC) IC Binary Counter 1-Wire® Serial 6-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Mfr Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Type Binary Counter
Features Unique ID
Memory Size -
Time Format Binary
Date Format Binary
Interface 1-Wire® Serial
Voltage - Supply 2.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 5.5V
Current - Timekeeping (Max) 0.25µA ~ 0.45µA @ 3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-TSOC
Base Product Number DS2415
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120 pcs
Win Source Part Number 1381946-DS2415P+
Ultra Librarian 3D Model Ultra Librarian DS2415P+ CAD Model

Description

Maxim Integrated DS2415P+ Timekeeping Chip

The DS2415P+ from Maxim Integrated is a high-precision timekeeping chip that provides a robust solution for tracking time with minimal power consumption. This device is ideal for applications that require accurate timekeeping over long periods, such as data loggers, industrial controllers, and other embedded systems.

At the heart of the DS2415P+ is a real-time clock/calendar that maintains seconds, minutes, hours, days, and years, with the added benefit of automatic leap year compensation up to the year 2100. It operates on a low-power consumption design, which allows it to maintain accurate timekeeping while running on a backup battery for extended periods during a loss of main power.

One of the key features of the DS2415P+ is its integrated 1-Wire interface, which simplifies connectivity by using only one wire for both communication and power supply. This feature is particularly useful for systems where minimal wiring is essential, and it allows for easy integration into existing designs.

The device is also equipped with a programmable interrupt output that can be used for a variety of purposes, such as triggering an external event or waking up a microcontroller from a low-power state at predetermined intervals. This programmable feature adds to the flexibility and utility of the DS2415P+ in complex embedded systems.

Encased in a robust TSOC-6 package, the DS2415P+ is designed to withstand harsh industrial environments, ensuring reliable performance across a wide temperature range. This makes it an excellent choice for outdoor applications or systems exposed to extreme conditions.

In summary, the Maxim Integrated DS2415P+ is a versatile and efficient timekeeping solution that provides long-term accuracy and reliability. Its easy integration, low power consumption, and programmable features make it a top choice for designers looking to incorporate precise time management into their projects.

For more information on the DS2415P+, including detailed specifications, application notes, and support resources, visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8612 $57.9180
37+ $3.1682 $117.2234
57+ $3.0700 $174.9900
78+ $2.9707 $231.7146
101+ $2.8713 $290.0013
135+ $2.5745 $347.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,384 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess