EN
  • EN
  • DE

DS4625P+125/125

Part No DS4625P+125/125
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock Oscillator
Frequency 125MHz
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 120 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-LCCC Exposed Pad
Supplier Device Package 10-LCCC (5x3.2)
Mounting Type Surface Mount
Base Product Number DS4625
Standard Package 306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348420-DS4625P+125/125
Ultra Librarian 3D Model Ultra Librarian DS4625P+125/125 CAD Model

Description

The DS4625P+125/125 is an advanced, high-precision digital potentiometer from Maxim Integrated, designed to meet the needs of sophisticated electronic systems requiring variable resistance settings. This digital potentiometer is part of Maxim's extensive range of nonvolatile memory products and offers a versatile solution for a multitude of applications.

Key Features

  • Resistance Range: The DS4625P+125/125 offers a wide resistance range, providing flexibility for various applications.
  • Resolution: With its high-resolution control, users can achieve precise adjustments to the resistance, allowing for fine-tuning in sensitive circuits.
  • Nonvolatile Memory: The device includes nonvolatile memory, ensuring that resistance settings are maintained even when power is removed, eliminating the need for recalibration upon system power-up.
  • Interface: The digital potentiometer features a user-friendly interface for easy integration into existing systems.
  • Durability: Built with Maxim Integrated's commitment to quality, the DS4625P+125/125 is designed for long-term reliability and performance.
  • Compact Form Factor: Its small size makes it suitable for space-constrained applications.

Applications

The DS4625P+125/125 is ideal for a range of applications including, but not limited to:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio/visual equipment
  • Data acquisition systems
  • Industrial control systems

Technical Specifications

The technical specifications of the DS4625P+125/125 digital potentiometer ensure it meets the requirements of the most demanding applications:

  • Supply Voltage Range: The device operates over a broad voltage range, accommodating various power supply configurations.
  • Temperature Range: The DS4625P+125/125 is designed to operate over a wide temperature range, making it suitable for harsh environments.
  • Package Type: The digital potentiometer is available in a robust package that ensures its integrity during handling and operation.

Ordering Information

To place an order or request samples of the DS4625P+125/125, please visit the Maxim Integrated website or contact an authorized distributor. Maxim Integrated provides comprehensive support, including detailed datasheets and technical assistance, to ensure a seamless integration into your design.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess