EN
  • EN
  • DE

SN74LS390DRG4

Part No SN74LS390DRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER DECADE 8BIT 16SOIC / Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS39
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258957-SN74LS390DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS390DRG4 CAD Model

Description

SN74LS390DRG4 Dual 4-Bit Decade And Binary Counters

The SN74LS390DRG4 from Texas Instruments is a high-performance, dual 4-bit counter integrated circuit that combines both decade and binary counting capabilities. Designed with versatility in mind, it is a staple component in digital electronics, ideal for a wide range of counting applications including frequency division, time measurement, and digital clocks, among others.

This IC is part of the 74LS series, known for its low-power Schottky technology, which ensures efficient operation with a reduced power consumption compared to standard TTL logic. The SN74LS390DRG4 operates over a voltage range of 4.75V to 5.25V, making it suitable for typical 5V logic systems. With its dual counting functionality, it provides users with the flexibility of using either or both sections simultaneously.

The device features two individual counters, each composed of a divide-by-two section and a divide-by-five section, which can be connected in various configurations to achieve different counting modes. The divide-by-two section can be bypassed, enabling direct input to the divide-by-five section for decade counting, or both sections can be used together for binary counting up to 16 (2^4).

Each counter has a clear (CLR) input to reset the count to zero, and a clock (CLK) input to advance the count on the rising edge of the clock signal. Additionally, the SN74LS390DRG4 offers outputs from each stage, allowing for the implementation of custom count sequences and the development of more complex counting arrangements.

The SN74LS390DRG4 comes in a slim SOIC-16 package, which is surface-mountable, making it an excellent choice for applications where space is at a premium. Its robust design ensures reliability and durability, which, coupled with Texas Instruments' commitment to quality, makes this counter IC a trusted component for both hobbyists and professionals alike.

Whether you are designing a simple counter circuit or a complex digital system requiring precise counting and timing solutions, the SN74LS390DRG4 from Texas Instruments is an outstanding choice that offers performance, versatility, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess