EN
  • EN
  • DE

LMP91000SDX

Part No LMP91000SDX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Sensor AFE System: Configurable AFE Potentiostat for Low-Power Chemical Sensing Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201868-LMP91000SDX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP91000SDX CAD Model

Description

The LMP91000SDX by Texas Instruments is a highly integrated, configurable sensor AFE (Analog Front-End) designed for use in micro-power electrochemical sensing applications. This advanced component is specifically tailored to accommodate the needs of various gas detection systems, such as those used in industrial safety, environmental monitoring, and indoor air quality.

Key Features:

  • Variable Gain Amplifier (VGA): The LMP91000SDX includes a programmable VGA, which allows for the amplification of the sensor signal to the desired level, making it adaptable to a wide range of electrochemical sensors.
  • Configurable Potentiostat: The integrated potentiostat can be set up to work with 2-electrode or 3-electrode sensors, providing the necessary bias voltage for proper sensor operation.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LMP91000SDX operates with a low power consumption, making it ideal for battery-operated devices.
  • Support for Multiple Sensor Types: This AFE is compatible with sensors detecting a variety of gases, including carbon monoxide (CO), nitrogen dioxide (NO2), and oxygen (O2), among others.
  • Temperature Compensation: The device features an onboard temperature sensor to compensate for the temperature variations that can affect sensor readings, ensuring accurate performance across different environmental conditions.
  • Interface Flexibility: Communication with microcontrollers is facilitated through an I2C interface, providing ease of integration into existing systems.

Applications:

  • Industrial safety systems
  • Environmental monitoring equipment
  • Indoor air quality devices
  • Portable gas detectors
  • Medical diagnostics

The LMP91000SDX is available in a compact WSON package, allowing for space-efficient designs in portable applications. With its robust feature set and flexibility, the LMP91000SDX from Texas Instruments stands out as a versatile solution for developers looking to create sophisticated gas sensing systems with minimal power consumption and maximum reliability.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7802 $52.5822
26+ $3.9222 $101.9772
40+ $3.7996 $151.9840
55+ $3.6771 $202.2405
71+ $3.5545 $252.3695
95+ $3.1868 $302.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,408 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess