EN
  • EN
  • DE

SN74LS123NS

Part No SN74LS123NS
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 34NS 16SO  /  Monostable Multivibrator 34 ns 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 34 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74LS123
Other Names 296-53333
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257195-SN74LS123NS
Ultra Librarian 3D Model Ultra Librarian SN74LS123NS CAD Model

Description

The SN74LS123NS from Texas Instruments is a high-performance, dual retriggerable monostable multivibrator integrated circuit. This device is designed to produce precise timing pulses and can be triggered by either a leading or trailing edge signal, offering flexibility for various timing applications.

Key Features:

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: 2
  • Output Pulse Width Range: Adjustable from 40 ns to several minutes
  • Supply Voltage Range: 4.75 V to 5.25 V
  • Operating Temperature: 0°C to 70°C
  • Package: 14-SOIC (0.209", 5.30mm Width)

Product Description:

The SN74LS123NS is a versatile component suitable for a wide range of applications including timers, pulse generation, and sequential logic. With its dual monostable multivibrator configuration, it allows for independent control of each section. The device includes features such as Schmitt-trigger action on the input trigger line, which provides pulse shaping and allows jitter-free triggering from different input signals.

Each multivibrator section has its own clear and trigger inputs as well as Q and Q-bar outputs. The clear input can terminate the output pulse at any time, an essential feature for precise timing control. The SN74LS123NS also includes an external timing capacitor that can be connected to each section for adjustable pulse width, making it a highly configurable solution for designers.

Constructed with bipolar technology, the SN74LS123NS ensures reliable operation and consistent performance. The device is available in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

As a product from Texas Instruments, a leader in semiconductor solutions, you can expect high quality and dependability from the SN74LS123NS. Whether you're designing complex timing systems or simple delay circuits, this integrated circuit can meet your needs with precision and efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7897 $51.3305
155+ $0.6480 $100.4400
240+ $0.6278 $150.6720
330+ $0.6075 $200.4750
430+ $0.5873 $252.5390
570+ $0.5265 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess