EN
  • EN
  • DE

SN74HG563DW

Part No SN74HG563DW
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN74HG563DW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1342238-SN74HG563DW
Ultra Librarian 3D Model Ultra Librarian SN74HG563DW CAD Model

Description

The SN74HG563DW is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of TI's extensive range of logic products and offers a reliable solution for a wide variety of applications that require octal transparent D-type latches with 3-state outputs.

Encased in a 20-pin SOIC package, the SN74HG563DW is engineered to provide optimal performance while maintaining low power consumption. This makes it an excellent choice for use in battery-powered devices, portable electronics, and other power-sensitive applications. Its robust design ensures that it can operate effectively in challenging environmental conditions, making it suitable for industrial and automotive sectors as well.

Key Features

  • Logic Type: Octal Transparent D-Type Latch
  • Output Type: 3-State
  • Package / Case: 20-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage Range: 2 V to 6 V
  • Logic Level - Low: 0.8 V Max @ VCC = 4.5 V
  • Logic Level - High: 2 V Min @ VCC = 4.5 V

Applications

The versatility of the SN74HG563DW allows it to be utilized in a diverse array of applications. It is particularly well-suited for tasks that require the temporary storage of data, enabling the controlled transfer of data from input to output under the command of a latch-enable (LE) input. Common applications include:

  • Memory address latching
  • Data multiplexing
  • System control
  • Data buffering
  • Industrial control systems
  • Automotive electronics

The SN74HG563DW is equipped with a clear function that ensures all latches are in a low state when the clear input is high. This feature is critical in applications that require a predictable startup condition. Additionally, the 3-state outputs can be placed in a high-impedance mode, allowing for the use in bus-oriented systems.

Texas Instruments' commitment to quality ensures that the SN74HG563DW meets stringent industry standards for performance and reliability, providing designers with confidence in their system designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Microchip Technology
Need more? Email Us
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess