EN
  • EN
  • DE

SN74GTL2003RKSR

Part No SN74GTL2003RKSR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT BIDIRECTIONAL LOW-VOLTAGE TRANSLATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTL
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 0.95V ~ 5.5V
Voltage - VCCB 0.95V ~ 5.5V
Output Type Open Drain
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (4.5x2.5)
Win Source Part Number 1254424-SN74GTL2003RKSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTL2003
Introduction Date February 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74GTL2003RKSR CAD Model

Description

The SN74GTL2003RKSR is a state-of-the-art voltage level translator manufactured by Texas Instruments, designed to ensure seamless communication between devices operating at different voltage levels. This device is an essential component in multi-voltage digital system designs, providing a bidirectional interface between any lower voltage logic device and any higher voltage logic device.

Key Features

  • Interface Flexibility: With the ability to translate between 0.8V and 5V, the SN74GTL2003RKSR offers versatile interfacing options, making it ideal for a wide range of applications.
  • High-Speed Data Transfer: This voltage level translator can support high-speed data transfer, which is critical for modern, high-performance electronic systems.
  • Low On-State Resistance: The device features a low on-state resistance (Ron) characteristic, ensuring minimal signal distortion and power loss during translation.
  • Flow-Through Pinout: The flow-through design of the pinout simplifies PCB layout by allowing input and output buses to be directly adjacent to one another.

Applications

The SN74GTL2003RKSR is versatile and can be used in various applications, including:

  • Mobile Phones
  • Tablets
  • Notebooks
  • Server and Enterprise Solutions
  • Networking Equipment
  • Consumer Electronics

Product Specifications

Parameter Value Supply Voltage (V<sub>CCA) 0.8V to 3.6V Supply Voltage (V<sub>CCB) 2.3V to 5.5V Operating Temperature Range -40°C to +85°C Package Type 10-VFQFN

With its robust design and compatibility with a wide range of voltage levels, the SN74GTL2003RKSR from Texas Instruments is an excellent choice for designers looking to ensure reliable logic level translation in mixed-voltage environments.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7179 $50.2530
170+ $0.5890 $100.1300
265+ $0.5706 $151.2090
365+ $0.5522 $201.5530
470+ $0.5338 $250.8860
630+ $0.4786 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,380 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess