EN
  • EN
  • DE

SN74CBT3384CDBR

Part No SN74CBT3384CDBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUSSWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION | IC SWITCH BUS 10BIT FET 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number 74CBT3384
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254286-SN74CBT3384CDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384CDBR CAD Model

Description

The SN74CBT3384CDBR is a high-performance integrated circuit from Texas Instruments, designed to offer a seamless solution for applications requiring a 10-bit FET bus switch with level shifting capabilities. This robust component is an essential part of modern digital systems, where signal integrity and speed are paramount.

SN74CBT3384CDBR IC Image

Key Features:

  • 10-Bit Bus Switch: The SN74CBT3384CDBR offers a 10-bit switch that can pass or block signals based on the control input, making it highly versatile for multiplexing and demultiplexing applications.
  • Level Shifting: With built-in level shifting, this IC allows for the interfacing of circuits operating at different voltage levels, which is crucial for mixed-voltage systems.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and power loss, enhancing the overall performance of electronic systems.
  • Low Power Consumption: Designed for efficiency, the SN74CBT3384CDBR consumes low power, making it suitable for power-sensitive applications.
  • Quick Switching: The device boasts fast switching speeds, which is essential for high-performance computing and communication systems.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, ensuring stability and functionality in various environments.
  • Compact Packaging: The SN74CBT3384CDBR comes in a SSOP (Shrink Small-Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

With its advanced features, the SN74CBT3384CDBR is well-suited for a range of applications, including:

  • Server and Networking Infrastructure
  • Data Communication and Telecommunication Systems
  • Signal Gating and Routing
  • High-Speed Data Acquisition Systems
  • Level Translation for Multi-Voltage Designs

The SN74CBT3384CDBR from Texas Instruments is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. Its combination of speed, power efficiency, and versatility makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3964 $51.5320
310+ $0.3253 $100.8430
480+ $0.3151 $151.2480
660+ $0.3050 $201.3000
850+ $0.2948 $250.5800
1,140+ $0.2643 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess