EN
  • EN
  • DE

STV2248C

Part No STV2248C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description I2C BUS-CONTROLLED MULTISTANDARD SINGLE CHIP TV PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262296-STV2248C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV2248C CAD Model

Description

The STV2248C is a versatile audio/video switch matrix integrated circuit developed by STMicroelectronics, designed to cater to the complex signal routing requirements of modern multimedia applications. This high-performance IC is ideal for use in television sets, DVD players, set-top boxes, and other AV equipment where multiple input sources need to be managed and directed to various outputs.

Key Features

  • Multi-format Support: The STV2248C supports a wide range of audio and video signals, including composite video, S-video, and stereo audio, making it a highly adaptable solution for different signal formats.
  • High-Quality Switching: With its built-in low-on resistance switches, the device ensures minimal signal loss and high-quality signal routing, preserving the integrity of audio and video signals.
  • Flexible Input/Output Configuration: This IC provides multiple input channels and output channels, allowing for various configurations to suit the needs of complex AV systems.
  • Integrated Charge Pumps: The STV2248C includes integrated charge pumps that negate the need for external components, simplifying design and reducing overall system cost.
  • Control Interface: It offers an I²C-bus control interface, providing ease of control and integration with microcontrollers and other digital systems.

Applications

The STV2248C is designed to be a flexible solution for a variety of applications where audio and video signal routing is required. It is particularly useful in:

  • Television sets
  • Digital satellite and cable set-top boxes
  • DVD players and recorders
  • Home theater systems
  • Multi-media switches

Technical Specifications

The STV2248C operates over a wide power supply range and is packaged in a compact format, making it suitable for space-constrained environments. Detailed technical specifications, including pin configurations, electrical characteristics, and operational guidelines, can be found in the STV2248C datasheet provided by STMicroelectronics.

With the STV2248C, STMicroelectronics continues to demonstrate its commitment to providing innovative solutions for the audio and video industry, ensuring high performance, reliability, and ease of use for manufacturers and end-users alike.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess