EN
  • EN
  • DE

STV2310

Part No STV2310
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Multistandard TV Digital Video Decoder with Adaptive Comb Filter and RGB/YCrCb Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262298-STV2310
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV2310 CAD Model

Description

The STV2310 from STMicroelectronics is a cutting-edge television processor that is designed to cater to the latest requirements of high-definition television systems. This advanced processor integrates a host of features that enhance the viewing experience, making it an ideal choice for manufacturers looking to incorporate top-notch video processing capabilities into their TVs and display units.

Key Features

  • High-Quality Video Processing: The STV2310 is equipped with sophisticated algorithms that deliver outstanding picture quality. It supports various video formats and standards, ensuring compatibility with a wide range of multimedia content.
  • Integrated Audio Decoder: Along with its video capabilities, the processor comes with an audio decoding functionality that supports multiple audio formats, providing a complete AV processing solution.
  • Scalability: This processor is designed to be scalable, allowing for seamless integration with additional components and systems to meet the demands of complex television designs.
  • Advanced Connectivity: With a range of input and output options, the STV2310 ensures that it can handle various types of connections, making it versatile in terms of peripheral compatibility.

Applications

The STV2310 is suitable for a broad spectrum of applications, including:

  • High-Definition Televisions (HDTVs)
  • Digital Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • Media Centers and Home Theater Systems

Technical Specifications

STMicroelectronics ensures that the STV2310 is built to meet the rigorous standards of the modern television industry. Some of the technical specifications include:

  • Support for various video resolutions and formats, including 1080i, 720p, and standard definition signals.
  • Advanced color processing and enhancement features for superior image quality.
  • Low power consumption for energy-efficient operation.

Overall, the STV2310 represents STMicroelectronics' commitment to providing high-performance, feature-rich components for the consumer electronics market. Its comprehensive set of features and capabilities make it an excellent choice for manufacturers looking to deliver premium quality video and audio experiences to their customers.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5197 $63.1182
14+ $8.6325 $120.8550
21+ $8.3622 $175.6062
29+ $8.0919 $234.6651
37+ $7.8228 $289.4436
50+ $7.0132 $350.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess