EN
  • EN
  • DE

STN724

Part No STN724
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description NPN MEDIUM POWER TRANSISTORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) @ Ib, Ic 1.1V @ 150mA, 3A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 100mA, 2V
Power - Max 1.6W
Frequency - Transition 100MHz
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 1261630-STN724
Manufacturer Homepage www.st.com
Family Name STN724
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STN724 CAD Model

Description

The STN724 is a highly integrated device from STMicroelectronics, designed to meet the rigorous demands of modern electronic systems. This precision-engineered component is an essential building block in applications ranging from automotive to industrial, consumer electronics, and beyond. STMicroelectronics, a global semiconductor leader, ensures that the STN724 upholds the highest standards of performance, reliability, and energy efficiency.

Key Features

  • High Performance: The STN724 is built to deliver top-notch performance, ensuring that systems operate smoothly and efficiently.
  • Energy Efficient: With energy consumption being a critical factor in electronics design, the STN724 is optimized for low power usage without compromising on performance.
  • Durability: Durability is at the core of the STN724, making it suitable for applications that require long-term reliability.
  • Integration: The device's high level of integration reduces the need for additional components, simplifying design and saving space on PCBs.

Applications

The versatility of the STN724 allows it to be used across a wide range of applications. It's particularly well-suited for:

  • Automotive systems that demand high reliability under harsh conditions.
  • Industrial automation equipment requiring precise control and robust performance.
  • Consumer electronics where efficiency and compact design are valued.

Product Specifications

The STN724 comes with a set of specifications that make it a go-to solution for designers and engineers:

  • Advanced manufacturing technology for superior performance.
  • Robust thermal management features to ensure stability under varying operating conditions.
  • Compliance with international standards, reflecting STMicroelectronics' commitment to quality and environmental responsibility.

STMicroelectronics provides comprehensive technical support and documentation for the STN724, ensuring that integrating this component into your designs is as straightforward as possible. With its combination of features and support, the STN724 stands out as a smart choice for your next project.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2183 $57.8495
645+ $0.1792 $115.5840
1,000+ $0.1736 $173.6000
1,380+ $0.1679 $231.7020
1,780+ $0.1624 $289.0720
2,385+ $0.1455 $347.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess