EN
  • EN
  • DE

SN74LV139AD

Part No SN74LV139AD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV139
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1255152-SN74LV139AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV139AD CAD Model

Description

Product Overview: SN74LV139AD Dual 2-Line to 4-Line Decoders/Demultiplexers

The SN74LV139AD, manufactured by Texas Instruments, is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed for use in a wide range of digital applications. This integrated circuit (IC) is part of the LV family, indicating it operates at low voltage levels with high-speed capabilities. The SN74LV139AD is an ideal choice for systems that require efficient distribution of high-speed digital signals.

Key Features

  • Logic Family: The device belongs to the LV family, which means it can operate at a lower voltage (2.7V to 5.5V) while providing high drive outputs.
  • Dual Functionality: It contains two independent 2-line to 4-line decoders, each with its own address input and enable pin, allowing for flexible usage in different configurations.
  • High-Speed Operation: The SN74LV139AD is optimized for high-speed signal processing, ensuring swift and reliable performance for critical digital applications.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-operated and power-sensitive systems.
  • Multiple Package Options: Available in a standard 16-pin SOIC package, the SN74LV139AD is adaptable to various board layouts and design requirements.

Applications

The SN74LV139AD is versatile and can be used in various applications, including:

  • Memory decoding or data routing
  • Control systems
  • Communication devices
  • Computer systems
  • Instrumentation and test equipment

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LV139AD is no exception, with its robust design ensuring long-term performance. The device also supports a wide operating temperature range, making it suitable for industrial applications.

For designers and engineers looking for a reliable solution to decode or demultiplex digital signals, the SN74LV139AD from Texas Instruments offers the performance and flexibility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2469 $50.6145
495+ $0.2026 $100.2870
765+ $0.1962 $150.0930
1,055+ $0.1899 $200.3445
1,365+ $0.1836 $250.6140
1,825+ $0.1646 $300.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,832 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess