EN
  • EN
  • DE

74LS145NSR

Part No 74LS145NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP-16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713196-74LS145NSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LS145NSR CAD Model

Description

Product Overview: Texas Instruments 74LS145NSR

The 74LS145NSR is a high-quality digital BCD-to-Decimal Decoder/Driver designed and manufactured by Texas Instruments, one of the leaders in semiconductor technology. This integrated circuit (IC) is part of the 74LS series, which is well-known for its low-power Schottky technology, delivering both speed and energy efficiency.

This particular IC is designed to convert Binary Coded Decimal (BCD) inputs into corresponding decimal outputs. It's commonly used in applications that require decoding for display purposes, such as in digital clocks, calculators, and other electronic devices that present numerical data to users.

Key Features

  • Logical Function: The 74LS145NSR serves as a BCD-to-Decimal decoder that translates four-bit BCD input to a decimal output.
  • Output Configuration: It features 10 negative logic outputs, meaning that the output is active low. This is particularly useful for driving common-cathode displays or other similar devices.
  • High-Speed Operation: The IC is designed to operate at high speeds, ensuring quick response times in applications where timing is critical.
  • Power Efficiency: With its Schottky technology, the 74LS145NSR offers low power consumption, which is ideal for battery-operated devices.
  • Package Type: The device comes in a surface-mount package, making it suitable for modern, compact PCB designs.

Applications

The versatility of the 74LS145NSR makes it suitable for a wide range of applications. It is often used in:

  • Electronic displays for decoding digital signals into human-readable form
  • Control panels for industrial machines, where numeric data needs to be presented clearly
  • Consumer electronics that require numeric output, such as microwave ovens or radio tuners

With its robust design and reliable performance, the Texas Instruments 74LS145NSR is an excellent choice for designers looking for a BCD-to-Decimal decoder/driver. Its compatibility with other logic families and the ability to interface with common display technologies make it a versatile component for a multitude of digital applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4793 $51.8344
19+ $5.3163 $101.0097
30+ $5.1502 $154.5060
41+ $4.9840 $204.3440
52+ $4.8179 $250.5308
70+ $4.3195 $302.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess