EN
  • EN
  • DE

74CBTLV3384DBQRE4

Part No 74CBTLV3384DBQRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131243-74CBTLV3384DBQRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3384DBQRE4 CAD Model

Description

The 74CBTLV3384DBQRE4 is a high-performance, 10-bit bus switch from Texas Instruments, designed to provide superior signal switching with low on-state resistance and minimal propagation delay. This integrated circuit is part of the CBTLV (Controlled Buffer/Translator Low Voltage) family, which is known for its ability to operate at low voltages while maintaining high-speed signal integrity.

Key Features

  • Low-Voltage Operation: The device is optimized for 3.3V power supply operation, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • 10-Bit Bus Switch: The 74CBTLV3384DBQRE4 features a 10-bit switch configuration, allowing it to handle multiple data lines simultaneously, which is ideal for bus management in complex digital systems.
  • Low On-State Resistance: The switch offers low on-state resistance (Ron), minimizing the voltage drop across the switch and ensuring better signal integrity.
  • Quick Switching Speed: It boasts fast switching speeds, which is critical for high-speed data transmission and minimizes delay in signal propagation.
  • Bi-Directional Data Flow: The bus switch supports bi-directional data flow, providing flexibility in signal routing for both input and output operations.
  • 5V Tolerant I/Os: Inputs and outputs are tolerant to 5V, even when powered down, which allows for mixed-voltage system integration.

Applications

The 74CBTLV3384DBQRE4 is ideal for a variety of applications where efficient data flow control is required. It is commonly used in:

  • Communication Systems
  • Servers
  • Networking Equipment
  • Data Centers
  • Signal Gateway and Routing
  • High-Speed Data Acquisition Systems

Package and Quality

The device comes in a DBQRE4 package, which is designed for surface mount technology (SMT) and is suitable for automated assembly processes. Texas Instruments is committed to maintaining high quality and reliability standards, and the 74CBTLV3384DBQRE4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess