Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-R4 Microprocessor IC series 1 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Manufacturer STMicroelectronics
Package Tray
Core Processor ARM® Cortex®-R4
Speed 450MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 361-LFBGA
Case / Package 361-LFBGA (16x16)
Family Name STA1080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 504
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897871-STA1080EOA
Ultra Librarian 3D Model Ultra Librarian STA1080EOA CAD Model

Description

Introducing the STA1080EOA from STMicroelectronics

The STA1080EOA is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This device is part of ST's Teseo family, which offers a range of advanced positioning processors and GNSS (Global Navigation Satellite System) solutions designed to meet the demands of automotive and industrial applications.

At the heart of the STA1080EOA is its robust multi-constellation GNSS engine, which is capable of concurrently tracking multiple satellite systems, including GPS, Galileo, GLONASS, and BeiDou. This multi-band receiver ensures higher accuracy and faster fixes, making it ideal for navigation systems that demand pinpoint precision and reliability.

The STA1080EOA is not only a powerhouse in terms of performance but also in features. It comes with built-in dead reckoning capabilities, which allow for continuous navigation even in environments where satellite signals are obstructed, such as urban canyons or tunnels. This is particularly useful for automotive applications where consistent and uninterrupted positioning information is critical.

Furthermore, the device boasts low power consumption, which is essential for battery-operated devices, and a small form factor, making it easy to integrate into a variety of designs without compromising on space. The STA1080EOA also supports advanced security features to protect against spoofing and jamming attacks, ensuring that the navigation data remains trustworthy and secure.

Developers will appreciate the STA1080EOA's flexibility, as it is compatible with a wide range of external sensors and can be easily interfaced with other systems through its I2C, UART, and SPI communication protocols. Additionally, STMicroelectronics provides a comprehensive software ecosystem, including drivers and development tools, to facilitate the integration and development process.

In summary, the STA1080EOA from STMicroelectronics is a versatile and reliable GNSS processor that offers superior performance, advanced features, and ease of integration, making it an excellent choice for any application requiring precise and dependable positioning.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0108 $54.0972
21+ $4.9319 $103.5699
32+ $4.7778 $152.8896
44+ $4.6237 $203.4428
56+ $4.4696 $250.2976
75+ $4.0072 $300.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,024 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention