EN
  • EN
  • DE

SN74BCT29863BDW

Part No SN74BCT29863BDW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74BCT29863
Other Names SN74BCT29863BDWG4,TEXTISSN74BCT29863BDW,SN74BCT29863BDWE4,SN74BCT29863BDWE4,-SN74BCT29863BDWR,SN74BCT29863BDWG4,-296-1529,-296-1529-5,2156-SN74BCT29863BDW,296-1529,296-1529-5,-296-1529-5
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259676-SN74BCT29863BDW
Ultra Librarian 3D Model Ultra Librarian SN74BCT29863BDW CAD Model

Description

The SN74BCT29863BDW is a state-of-the-art integrated circuit produced by Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. It is part of the BCT family of products that utilize advanced BiCMOS technology, providing a perfect blend of speed and low-power operation.

Key Features

  • Technology: The device is built using BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to offer superior performance in terms of speed and power consumption.
  • Bus Transceiver: It functions as an octal bus transceiver with 3-state outputs, enabling bidirectional data flow with high drive capability.
  • Compatibility: The SN74BCT29863BDW is compatible with TTL voltage levels, ensuring easy integration with existing technology and systems.
  • Speed: This transceiver operates at high speeds, making it suitable for interfacing with fast microprocessors and supporting rapid data transfer rates.
  • Package: It is available in a 24-pin wide-body SOIC (Small-Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Temperature Range: The device can operate over a wide temperature range, making it reliable for use in various environmental conditions.
  • Power Supply: It operates with a single 5V power supply, which is common in digital systems, allowing for easy power management.

Applications

The SN74BCT29863BDW is suitable for a broad range of applications, including:

  • Data bus transceiving in servers and workstations
  • Communication systems where high data integrity and speed are required
  • Interface between different logic families
  • Bus extension or isolation in complex systems
  • Industrial control systems

Conclusion

Overall, the SN74BCT29863BDW from Texas Instruments represents a robust solution for designers looking to facilitate fast and reliable bidirectional communication between data buses. Its use of BiCMOS technology ensures that it does not compromise on speed or power efficiency, making it an excellent choice for modern digital applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4666 $51.7328
19+ $5.3060 $100.8140
30+ $5.1402 $154.2060
41+ $4.9744 $203.9504
52+ $4.8085 $250.0420
70+ $4.3111 $301.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess