EN
  • EN
  • DE

MC100E163FNR2

Part No MC100E163FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 2-Bit 8:1 Multiplexer | IC MUX 2BIT 8:1 5V ECL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 100E163
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1216583-MC100E163FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E163FNR2 CAD Model

Description

The ON Semiconductor MC100E163FNR2 is a high-performance, 5V ECL 8-Bit Synchronous Binary Up/Down Counter, designed to meet the demanding needs of high-speed precision counting applications. This integrated circuit is part of ON Semiconductor's 100E series, which is renowned for its exceptional quality and reliability in the most challenging environments.

Key Features

  • Technology: The device utilizes advanced Emitter Coupled Logic (ECL) technology, ensuring rapid switching times and high-frequency operation, which is crucial for high-speed computing and signal processing applications.
  • Counting Capability: The MC100E163FNR2 can perform both up and down counting, providing flexibility for various counting sequences and is capable of handling complex counting tasks with ease.
  • Counter Configuration: It features an 8-bit binary counter, making it suitable for applications requiring precise 8-bit counting such as frequency division, digital clocks, and other time-critical processes.
  • Functionality: The device includes fully synchronous counting and asynchronous Master Reset functionality. The synchronous design ensures accurate counting with minimal delays, while the Master Reset allows for immediate resetting of the count to zero.
  • Speed: With its high-speed operation, the MC100E163FNR2 is designed to perform in applications requiring fast count rates, ensuring that performance is maintained even under stringent conditions.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the product offers a compact footprint and is suitable for surface-mounted technology (SMT), providing a space-saving solution on printed circuit boards.

Applications

The ON Semiconductor MC100E163FNR2 is highly versatile and can be used in a wide range of applications, including:

  • High-speed digital systems
  • Telecommunications equipment
  • Test and measurement instruments
  • Computing and data processing
  • Industrial control systems

With its combination of speed, precision, and reliability, the MC100E163FNR2 from ON Semiconductor is an ideal choice for designers and engineers looking for a counter that can keep pace with the rapid advancements in technology and the increasing demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4666 $60.1326
26+ $4.4849 $116.6074
40+ $4.3451 $173.8040
55+ $4.2042 $231.2310
72+ $4.0644 $292.6368
96+ $3.6440 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess