EN
  • EN
  • DE

SN74LV240APWT

Part No SN74LV240APWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LV240
Other Names SN74LV240APWTG4,SN74LV240APWT,SN74LV240APWTE4,2156-SN74LV240APWT,296-SN74LV240APWTTR,296-SN74LV240APWTDKR,SN74LV240APWTE4,296-SN74LV240APWTCT,TEXTISSN74LV240APWT,SN74LV240APWTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259512-SN74LV240APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV240APWT CAD Model

Description

Texas Instruments SN74LV240APWT Octal Buffer/Driver

The SN74LV240APWT is a high-performance, octal buffer and line driver designed to facilitate the transfer of signals between mismatched voltage domains. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is part of their advanced low-voltage (LV) series, ensuring reliable operation even at reduced power levels.

Key Features:

  • Logic Type: Octal Buffer/Driver with Inverted Outputs.
  • Voltage Range: Operates at a voltage range of 2.7 V to 5.5 V, making it versatile for various low-voltage applications.
  • Drive Capability: Capable of driving loads with high output current, up to 24 mA, ensuring strong signal transmission.
  • Speed: Fast propagation delays and output transition times, which are crucial for high-speed data transmission.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint suitable for space-constrained applications.

Applications:

The SN74LV240APWT is an ideal component for a wide range of applications requiring robust signal buffering and driving capabilities. Its common uses include, but are not limited to:

  • Interface translation in multi-voltage systems.
  • Driving heavy loads in industrial controls.
  • Bus management and buffering in computing systems.
  • Signal integrity preservation in telecommunications.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LV240APWT is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring a long operational lifespan even under demanding conditions.

Environmental Compliance:

The SN74LV240APWT is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility by reducing the use of hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5954 $50.6090
180+ $0.5578 $100.4040
280+ $0.5389 $150.8920
400+ $0.5012 $200.4800
520+ $0.4824 $250.8480
650+ $0.4636 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,589 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess