EN
  • EN
  • DE

PTPS6521903RHBR

Part No PTPS6521903RHBR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Integrated power management (PMIC) for ARM Cortex - A53 processors and FPGAs 32-VQFN -40 to 105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package VQFN
Height 1 mm
Length 5 mm
Number of Pins 32
Thickness 900 µm
Width 5 mm
Win Source Part Number 1135649-PTPS6521903RHBR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS6521903RHBR CAD Model

Description

The PTPS6521903RHBR is a high-performance, integrated power management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced chip is engineered to meet the demanding requirements of today's complex electronic systems, providing efficient power conversion and reliable operation.

At the heart of the PTPS6521903RHBR lies a flexible and robust power management system that can handle a wide range of input voltages. It is optimized for applications that require a compact solution with high efficiency, such as portable electronics, networking equipment, and industrial devices.

Key Features:

  • Multi-Channel IC: The device includes multiple power rails that provide various output voltages, enabling it to power several components simultaneously.
  • High Efficiency: With its advanced design, the PTPS6521903RHBR achieves excellent power conversion efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Adjustable Outputs: The output voltages are adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Protection Features: The chip comes with built-in protection mechanisms, such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring the safety and reliability of the end product.
  • Compact Footprint: Housed in a small QFN package, the PTPS6521903RHBR saves valuable board space and is ideal for space-constrained applications.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications:

  • Portable Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Load Applications

The PTPS6521903RHBR is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions. With its combination of performance, efficiency, and versatility, this IC is an excellent choice for designers looking to optimize their power systems and enhance the overall performance of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
PLX
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
new, original packaged
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess