EN
  • EN
  • DE

TPS2110PWR

Part No TPS2110PWR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Max) 750mA
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 033657-TPS2110PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2110PWR CAD Model

Description

The TPS2110PWR from Texas Instruments is a versatile and efficient power multiplexer that provides seamless transition between two power sources. This advanced component is housed in a TSSOP-8 (Thin Shrink Small Outline Package) and is designed to integrate smoothly into a wide range of electronic applications.

Key Features

  • Automatic Switching: The TPS2110PWR can automatically switch between two power supplies based on their voltage levels, ensuring a continuous power supply for critical components.
  • Wide Voltage Range: It operates over a broad voltage range from 2.8V to 5.5V, accommodating various types of power sources including batteries and AC adapters.
  • Low On-Resistance: The low on-resistance (rON) of the internal FET switch minimizes voltage drop and power loss, enhancing overall efficiency.
  • Current Limiting: Built-in current limiting protects the device and the downstream circuitry from excessive current draw.
  • Bidirectional Operation: The TPS2110PWR supports bidirectional current flow, making it suitable for applications where power supply roles may need to be reversed.

Applications

The TPS2110PWR is ideal for a variety of applications where dual power sources are used, including:

  • Portable devices that require battery backup
  • Redundant power supply systems
  • Industrial and medical equipment
  • Power supply selection in servers and networking equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS2110PWR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Environmental Compliance

The TPS2110PWR is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental sustainability and meeting global regulatory standards.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2927 $50.4394
54+ $1.8812 $101.5848
83+ $1.8224 $151.2592
114+ $1.7636 $201.0504
147+ $1.7049 $250.6203
197+ $1.5285 $301.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,725 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess