EN
  • EN
  • DE

A3955SB

Part No A3955SB
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description FULL-BRIDGE PWM MICROSTEPPING MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Step Resolution 1, 1/2, 1/4, 1/8
Applications General
Output Current 1.5A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 50 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-PowerDIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
RoHS State Request Verification
Win Source Part Number 1134594-A3955SB
Manufacturer Homepage www.allegromicro.com
Family Name A3955
Introduction Date September 17, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian A3955SB CAD Model

Description

The 1134594-A3955SB from Allegro MicroSystems LLC is an obsolete (EOL) electronic component that is designed to be used as a driver for fully integrated control and power stage.

  • Package: 16-PowerDIP (0.300", 7.62mm)
  • Mounting: through the hole
  • Ideal for: general electronic applications
  • Output Configuration: half-bridge (2)
  • Output Current: 1.5A
  • Voltage Range: 4.5 V ~ 50 V
  • Suitable for: stepper motors that require a bipolar motor type
  • Step Resolution: 1, 1/2, 1/4, 1/8
  • Package Size: 25

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3991 $61.5874
32+ $3.6095 $115.5040
50+ $3.4968 $174.8400
69+ $3.3839 $233.4891
89+ $3.2712 $291.1368
119+ $2.9328 $349.0032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,831 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess