EN
  • EN
  • DE

SN74AUP1T97DBVTG4

Part No SN74AUP1T97DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR SGL-SUPPLY SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 2.7V
Voltage - VCCB 2.3V to 3.6V
Output Type Single-Ended
Temperature Range - Operating -40°C to 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1099607-SN74AUP1T97DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T97DBVTG4 CAD Model

Description

Product Overview: SN74AUP1T97DBVTG4

The SN74AUP1T97DBVTG4 is a versatile, low-power configurable logic gate from Texas Instruments, renowned for its high-performance and energy-efficient semiconductor products. This particular device is a part of the AUP (Advanced Ultra-Low Power) family, which is designed to operate with a very low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Low Power Consumption: The device features an ultra-low static power consumption of less than 0.9 µA, which is particularly advantageous for extending the battery life in portable devices.
  • Wide Operating Voltage Range: It operates over a broad VCC range of 0.8 V to 3.6 V, offering design flexibility for interfacing with different logic levels and powering from various sources.
  • Configurable Logic Function: The SN74AUP1T97DBVTG4 can be configured to perform multiple logic functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This makes it a highly adaptable component suitable for a wide range of circuit designs.
  • Ioff Circuitry: The device includes Ioff circuitry which provides partial power-down mode operation, helping to prevent damaging current backflow through the device when it is powered down.

Applications

Due to its low-power characteristics and configurable nature, the SN74AUP1T97DBVTG4 is an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Power management circuits
  • Smartphones and tablets
  • Wearable technology
  • Healthcare and medical devices
  • Energy harvesting systems

Package and Quality

The SN74AUP1T97DBVTG4 comes in a compact SOT-23-6 package, which is suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, with rigorous testing to ensure reliability and performance under various conditions.

In summary, the SN74AUP1T97DBVTG4 from Texas Instruments is a highly efficient, configurable logic gate that offers designers the flexibility to optimize their circuitry while minimizing power consumption, making it a smart choice for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess