EN
  • EN
  • DE

SN74AUP1T57YFPR

Part No SN74AUP1T57YFPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description SINGLE-SUPPLY VOLTAGE-LEVEL TRANSLATOR WITH NINE CONFIGURABLE GATE LOGIC FUNCTIONS | IC TRNSLTR UNIDIRECTIONAL 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 1.8V ~ 2.7V
Voltage - VCCB 2.3V ~ 3.6V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C
Features Configurable Gate Logic Functions
Mounting Style SMD
Manufacturer Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Family Part Number 74AUP1T57
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254102-SN74AUP1T57YFPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T57YFPR CAD Model

Description

Product Overview: SN74AUP1T57YFPR

The SN74AUP1T57YFPR is a versatile logic level translator from Texas Instruments, designed to provide seamless voltage level translation for multi-voltage systems. This device is a part of the advanced ultra-low-power (AUP) series, which is optimized for low-voltage operation, making it an ideal choice for battery-powered and portable applications where power efficiency is a critical concern.

Key Features

  • Flexible Voltage Translation: Capable of translating between voltage levels ranging from 0.9V to 3.6V, the SN74AUP1T57YFPR allows for communication between devices operating at different logic levels within the same system.
  • Low Power Consumption: As part of the AUP series, this device features ultra-low static and dynamic power consumption, contributing to extended battery life in portable applications.
  • High-Speed Operation: Despite its low power usage, the SN74AUP1T57YFPR does not compromise on speed, supporting fast signal propagation times to ensure quick data transfer rates.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which safeguards the chip against damage from static electricity, enhancing its reliability and lifespan.
  • Compact Packaging: Available in a small footprint DSBGA package, the SN74AUP1T57YFPR is suitable for space-constrained applications, enabling designers to maintain compact and efficient layouts.

Applications

The SN74AUP1T57YFPR is particularly well-suited for a wide array of applications that require voltage level translation, such as:

  • Mobile phones and personal digital assistants (PDAs)
  • Laptops and other portable computing devices
  • Peripheral interfaces, such as SD, SIM, and MMC card readers
  • GPIO level translation
  • I2C and SPI bus interfaces

In summary, the SN74AUP1T57YFPR from Texas Instruments is a highly efficient, reliable, and versatile logic level translator that addresses the needs of modern multi-voltage digital systems. Its low power consumption, high-speed operation, and compact design make it an excellent choice for designers looking to optimize their applications for performance and power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess