The SN74AUP1G57YZPR is a high-quality configurable multiple-function gate, produced by the globally renowned company, Texas Instruments.
- LP AUP Family: A member of the Low-Power (LP) AUP family of logic devices.
- Logic Functions: Can function as a universal gate, a buffer, or an inverter.
- Voltage: Operates at a very low voltage, ranging from 0.8 V to 3.6 V.
- Propagation Delay Time: Offers high-speed operation, with a propagation delay time as low as 4.8 ns.
- Electrostatic Discharge Tolerance: Built with a high tolerance for electrostatic discharge.
- Package: Comes in a compact DSBGA (YFP) package with 6 pins.
- RoHS Compliant: Adheres to the strict standards set for the restriction of hazardous substances.