EN
  • EN
  • DE

AGL600V2-FGG256I

Part No AGL600V2-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Product Status Active
Number of Logic Elements/Cells 13824
Total RAM Bits 110592
Number of I/O 177
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1377784-AGL600V2-FGG256I
Ultra Librarian 3D Model Ultra Librarian AGL600V2-FGG256I CAD Model

Description

Microchip Technology's AGL600V2-FGG256I: A Robust FPGA Solution

The AGL600V2-FGG256I is a high-performance, low-power Field-Programmable Gate Array (FPGA) from Microchip Technology's renowned ProASIC3 series. This innovative product is designed to meet the needs of a wide array of applications, ranging from consumer electronics to industrial automation and automotive systems. With its advanced features and robust capabilities, the AGL600V2-FGG256I is an ideal choice for designers looking for a flexible, secure, and cost-effective solution.

At the heart of the AGL600V2-FGG256I is a versatile logic architecture that enables the implementation of complex digital circuits. The device boasts 600,000 system gates, providing ample space for designers to integrate multiple functionalities into a single chip. Furthermore, the FPGA is equipped with 144 I/Os, ensuring that it can handle extensive data input and output requirements, making it highly suitable for interfacing with a variety of peripherals and other digital systems.

The AGL600V2-FGG256I is housed in a compact 256-pin Fine Grid Array (FGA) package, which ensures a minimal footprint on the PCB while still offering excellent connectivity options. This small form factor is particularly beneficial for space-constrained applications where board real estate is at a premium.

One of the standout features of the AGL600V2-FGG256I is its in-built security capabilities. The device includes advanced security features such as a unique device ID, secure flash memory, and in-system programmability, which protect against unauthorized access and code tampering. These features make the FPGA an excellent choice for applications that require high levels of data integrity and security.

Moreover, the AGL600V2-FGG256I operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. This temperature resilience, combined with its low power consumption, makes it particularly well-suited for outdoor and harsh-environment applications.

In summary, Microchip Technology's AGL600V2-FGG256I is a powerful and versatile FPGA that offers a perfect blend of performance, security, and reliability. It is an excellent choice for system designers looking to create sophisticated digital systems with a single chip solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6308 $93.6308
2+ $90.7048 $181.4096
3+ $87.7788 $263.3364
4+ $84.8529 $339.4116
5+ $76.0750 $380.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess