EN
  • EN
  • DE

SN74ALS1035DRG4

Part No SN74ALS1035DRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HEX NONINVERTING BUFFERS WITH OPEN-COLLECTOR OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1253695-SN74ALS1035DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS1035
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS1035DRG4 CAD Model

Description

Product Overview: SN74ALS1035DRG4

The SN74ALS1035DRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide reliable buffering and interfacing solutions in digital systems. This hex non-inverting buffer/driver features open-collector outputs and is part of the Advanced Low-Power Schottky (ALS) logic family. It is particularly suited for driving bus lines or buffer memory address registers with its high-current outputs.

Key Features

  • Logic Type: The device functions as a non-inverting buffer/driver with open-collector outputs, which allows for multiple outputs to be connected together for increased driving power.
  • Number of Channels: It features six independent channels, making it versatile for various applications.
  • Output Current: The SN74ALS1035DRG4 can deliver a high output current of -24 mA, which is ideal for driving heavily loaded outputs with ease.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is standard for many digital systems, allowing for easy integration.
  • Package: The device comes in an SOIC-14 package, which is compact and suitable for surface-mount technology, saving valuable board space.

Applications

The SN74ALS1035DRG4 is commonly used in a variety of applications where signal buffering is required. Its ability to sink high current makes it ideal for interfacing with peripheral devices, such as:

  • Bus drivers for memory and processor interfaces
  • Buffering for address and data lines in microcontroller or microprocessor circuits
  • Driving LEDs, relays, and other high-current devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS1035DRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

Conclusion

With its robust design, high-current output capability, and versatile applications, the SN74ALS1035DRG4 from Texas Instruments stands out as a reliable choice for designers and engineers looking to implement effective buffering solutions in their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2866 $51.4392
29+ $3.5172 $101.9988
45+ $3.4073 $153.3285
61+ $3.2974 $201.1414
79+ $3.1875 $251.8125
105+ $2.8577 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,469 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess