EN
  • EN
  • DE

MAX6320PUK31BX-T

Part No MAX6320PUK31BX-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705184-MAX6320PUK31BX-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6320PUK31BX-T CAD Model

Description

Maxim Integrated MAX6320PUK31BX-T Microprocessor (µP) Supervisory Circuits

The MAX6320PUK31BX-T is a high-precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required for controlling system reset and monitoring functions in electronic devices. This component is an essential part of ensuring that systems operate within their intended voltage thresholds, and it helps to protect against data loss and hardware damage that can result from unpredictable power supply conditions.

This supervisory circuit features a factory-trimmed reset threshold voltage of 3.1V, which makes it suitable for 3.3V-powered systems. It is designed to maintain system integrity by asserting a reset signal whenever the VCC supply voltage falls below the preset threshold. The reset output remains asserted for a minimum of 140ms (typical) after VCC rises above the reset threshold, ensuring that the system has sufficient time to stabilize before resuming operation.

The MAX6320PUK31BX-T comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. It offers an active-low, push-pull reset output, which provides a direct interface to a microprocessor with minimal external components required. This makes the device easy to integrate into existing designs, helping to simplify the overall design process and reduce time to market.

With its low supply current of only 1.2µA (typical), this supervisory circuit is an energy-efficient solution that minimizes power consumption in portable and battery-operated devices. It also features a wide operating temperature range from -40°C to +85°C, allowing reliable operation in various environmental conditions.

Overall, the MAX6320PUK31BX-T from Maxim Integrated is a robust and reliable solution for system monitoring. Its precision voltage monitoring, low power consumption, and small footprint make it an excellent choice for designers looking to enhance the reliability of their digital systems without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess