Product Overview: SN74LVC2G241DCU3 from Texas Instruments
The SN74LVC2G241DCU3 is a high-quality, dual-channel, non-inverting buffer/driver from Texas Instruments. This product is designed with a 3-state feature that allows independent control of each channel. It operates over a wide voltage range of 1.65 to 5.5 V, making it suitable for a variety of applications.
Key Features
- Operational voltage range of 1.65 to 5.5 V
- Maximum tpd of 4.8 ns at 3.3 V
- Low power consumption, ICC of 10 µA max
- IOFF supports live insertion, partial-power-down mode, and back-drive protection
- Latch-up performance exceeds 100 mA per JESD 78, Class II
- ESD protection exceeds JESD 22
Applications
The SN74LVC2G241DCU3 is ideal for a wide range of applications. These include but are not limited to, servers, personal computers, routers, and point-of-sale machines. It is also suitable for any application that requires high-speed data transfer.
Quality and Reliability
As a product from Texas Instruments, the SN74LVC2G241DCU3 guarantees excellent performance and reliability. It is manufactured with the highest quality standards in mind and is designed to deliver consistent performance even in demanding conditions.
Summary
In conclusion, the SN74LVC2G241DCU3 from Texas Instruments is a feature-packed, high-quality dual buffer/driver that offers excellent performance and reliability. Its wide operational voltage range and high-speed data transfer capabilities make it a versatile choice for a variety of applications.