EN
  • EN
  • DE

MAX2070GTM/V+

Part No MAX2070GTM/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702503-MAX2070GTM/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2070GTM/V+ CAD Model

Description

Product Overview: MAX2070GTM/V+ from Maxim Integrated

The MAX2070GTM/V+ is a state-of-the-art, high-performance, fully integrated variable-gain amplifier (VGA) developed by Maxim Integrated. Designed for demanding applications that require precise signal conditioning, this VGA is ideal for use in a variety of systems including wireless infrastructure, base stations, and test equipment.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a multitude of RF and IF applications.
  • High Linearity: It delivers exceptional linearity performance, ensuring signal integrity is maintained even at high gain settings.
  • Adjustable Gain: The gain of the MAX2070GTM/V+ can be adjusted through a digital or analog control interface, providing flexibility and ease of integration into various system designs.
  • Low Noise Figure: With a low noise figure, this VGA minimizes additional noise in the signal chain, preserving the quality of the original signal.
  • Integrated Shut-Down Feature: The product includes an integrated shut-down feature that reduces power consumption when the amplifier is not in use, contributing to energy-efficient operation.

Applications

  • Wireless Infrastructure
  • Base Stations
  • Test and Measurement Equipment
  • IF Sampling Receivers
  • Software-Defined Radios

Product Specifications

The MAX2070GTM/V+ is packaged in a compact, 48-pin thin QFN package with exposed paddle (EP) for enhanced thermal performance. It operates over a temperature range of -40°C to +85°C, making it reliable in a wide range of environmental conditions. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Maxim Integrated's commitment to quality and performance is evident in the MAX2070GTM/V+, making it an excellent choice for designers looking for a robust and versatile VGA solution.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess