EN
  • EN
  • DE

MAX6195BESA+TG126

Part No MAX6195BESA+TG126
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705046-MAX6195BESA+TG126
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6195BESA+TG126 CAD Model

Description

Maxim Integrated MAX6195BESA+TG126 Precision Voltage Reference

The MAX6195BESA+TG126 is a high-quality precision voltage reference component from Maxim Integrated, an industry leader in the development of integrated circuits. This device is designed to provide a stable and precise reference voltage, which is a critical requirement in a wide range of electronic applications, including data converters, power supplies, and precision measurement instruments.

Featuring a low dropout voltage and excellent temperature stability, the MAX6195BESA+TG126 operates with a nominal output voltage of 5V. It is characterized by its impressive load regulation and line regulation capabilities, ensuring that the output voltage remains consistent despite changes in load current or supply voltage. This makes it an ideal choice for systems that demand high accuracy and reliability.

The MAX6195BESA+TG126 comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It has a wide operating temperature range, from -40°C to +85°C, allowing for deployment in various environmental conditions without performance degradation.

Key features of the MAX6195BESA+TG126 include:

  • Output Voltage: 5V
  • Initial Accuracy: ±0.2%
  • Temperature Coefficient: 5ppm/°C (max)
  • Low Dropout Voltage: 300mV (max)
  • Load Regulation: 6ppm/mA (max)
  • Line Regulation: 20ppm/V (max)
  • Quiescent Current: 340µA (max)
  • Wide Operating Temperature Range: -40°C to +85°C
  • Package: 8-Pin SOIC

With its combination of high precision, low power consumption, and robust performance, the MAX6195BESA+TG126 is a versatile component that can enhance the performance of your electronic designs. Whether you are working on sensitive analog circuits or looking for a reliable voltage reference for your digital systems, this device from Maxim Integrated is engineered to meet the stringent requirements of modern electronics.

For further details and specifications, as well as application notes and support resources, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess