The SN74AHCT1G04DBV from Texas Instruments is a high-speed CMOS device that embodies a single inverter gate function in a small, versatile package. This integrated circuit is designed to offer a balance between speed and energy efficiency, making it suitable for a wide range of applications, from consumer electronics to complex industrial systems.
Key Features
- Logic Type: Inverter
- Logic Family: AHCT
- Operating Voltage: 4.5 V to 5.5 V
- Output Drive Capability: ±8 mA at 5 V
- Maximum Propagation Delay Time: 8.5 ns at 5 V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOT-23-5
Advanced Specifications
The SN74AHCT1G04DBV features Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This attribute allows the device to be used in applications with noisy environments, providing a more stable and reliable performance.
Furthermore, the device is characterized for operation from -40°C to +85°C, ensuring functionality across a broad range of temperature conditions. With a typical voltage supply of 5 V, it can deliver a continuous output drive strength of ±8 mA, which is sufficient for driving multiple loads in a circuit.
Applications
The versatile nature of the SN74AHCT1G04DBV makes it an ideal choice for a multitude of applications. It is often found in:
- Logic level translation
- Pulse shaping
- Oscillator circuits
- Signal buffering
- Glitch elimination
Reliability and Quality
Texas Instruments is renowned for their commitment to quality and reliability. The SN74AHCT1G04DBV is no exception and is manufactured to the highest standards, ensuring consistent performance and longevity in the most demanding of applications.
Whether you are designing a simple logic gate for a small project or integrating complex logic systems, the SN74AHCT1G04DBV from Texas Instruments offers the performance, reliability, and quality that engineers and designers have come to expect from a leader in semiconductor innovation.