EN
  • EN
  • DE

U208B

Part No U208B
Manufacturer TEMIC Semiconductors
Catalog Circuit Breakers
Description Open Loop Phase Control Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1275264-U208B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U208B CAD Model

Description

The U208B is a monolithic integrated circuit intended to drive a thyristor in different applications with phase control. This device is often used for light dimmers, motor speed control, and temperature control.

Applications:

  • Light dimmers
  • Motor speed control
  • Temperature control systems
  • Heater controls
  • Fan speed regulators

Features:

  • Phase control operation
  • Zero voltage switch
  • Adjustable hysteresis
  • Synchronization to mains frequency
  • Integrated ramp generator

Benefits:

  • Smooth and precise control of AC power to resistive or inductive loads.
  • Reduced EMI and noise generation due to the zero voltage switching.
  • Stable operation due to the hysteresis.
  • Easy synchronization with the AC power line frequency.
  • Simple implementation of phase control circuits with fewer external components.

Additional Details:

Technical Specifications:

  • Supply Voltage: Typically 220V/240V AC
  • Operating Frequency: 50Hz/60Hz
  • Trigger Current: Low trigger current for various thyristors
  • Package: DIP-8 or SOIC-8

The U208B simplifies the design of phase-controlled circuits, offering efficient and reliable control of AC power in various applications. Its integrated features contribute to ease of use and reduced component count.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess