EN
  • EN
  • DE

AD828ANZ

Part No AD828ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP DUAL LP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Number of Circuits 2
-3db Bandwidth 130MHz
Slew Rate 450 V/μs
Operating Supply Current 14mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 077207-AD828ANZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD828ANZ CAD Model

Description

AD828ANZ Dual Low Power Video Op-Amp by Analog Devices Inc.

The AD828ANZ is a high-performance, dual operational amplifier from Analog Devices Inc., specifically designed for video and other applications requiring wide bandwidth. This device is notable for its low power consumption and high-speed operation, making it an ideal choice for battery-powered applications and portable devices.

With its high current output and low distortion, the AD828ANZ is optimized for driving cables and other low impedance loads. It features a wide bandwidth of 50 MHz and a fast slew rate of 600 V/µs, ensuring that signals are amplified with minimal delay and high fidelity. This makes the AD828ANZ particularly suitable for video processing, broadcast equipment, and high-speed A/D and D/A converters.

The operational amplifier operates within a supply voltage range of ±2.5 V to ±6 V, providing designers with flexibility in various circuit configurations. Its differential gain and phase error of 0.02% and 0.03°, respectively, for a 3.58 MHz signal, are indicative of the device's precision and stability, which are critical in maintaining signal integrity in video and high-speed applications.

The AD828ANZ also boasts a low quiescent current of 4 mA per amplifier, contributing to energy efficiency in continuous operation scenarios. Additionally, the amplifier comes in an 8-lead PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into a multitude of electronic systems.

Key features include:

  • Wide bandwidth: 50 MHz
  • High slew rate: 600 V/µs
  • Low power consumption
  • Supply voltage range: ±2.5 V to ±6 V
  • Differential gain and phase error: 0.02% and 0.03°
  • Low quiescent current: 4 mA per amplifier
  • 8-lead PDIP package

Overall, the AD828ANZ from Analog Devices Inc. is a versatile and efficient solution for designers seeking a dual operational amplifier that delivers both high-speed performance and low power operation, without compromising on quality and reliability.

You May Also Be Interested in

Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess