EN
  • EN
  • DE

MAX16050ETI+T

Part No MAX16050ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITR/SEQUENCER 28TQFN / Power Supply Controller Power Supply Monitor, Sequencer 28-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Mfr Maxim Integrated
Series -
Package Tape & Reel
Applications Power Supply Monitor, Sequencer
Voltage - Input -
Voltage - Supply 2.7V ~ 13.2V
Current - Supply 700 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Base Product Number MAX16050
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382745-MAX16050ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX16050ETI+T CAD Model

Description

Maxim Integrated MAX16050ETI+T Voltage Monitor and Sequencer

The MAX16050ETI+T from Maxim Integrated is a sophisticated voltage monitor and sequencer, designed to ensure the reliable operation of complex electronic systems. This compact and efficient integrated circuit (IC) is an essential component in managing power supply sequencing and supervision, making it ideal for multi-voltage systems found in a variety of applications, including servers, storage systems, and telecommunications equipment.

The device features precision voltage monitoring capabilities, with the ability to monitor up to four voltages simultaneously. This ensures that all system voltages are within their specified ranges, which is crucial for the stable operation of sensitive electronic equipment. In the event that a voltage falls outside of its predefined threshold, the MAX16050ETI+T can quickly respond, taking appropriate actions such as shutting down or resetting the system to prevent damage.

Additionally, the MAX16050ETI+T offers programmable power-up and power-down sequencing. This sequencing function allows designers to specify the order in which system voltages are enabled or disabled, thereby preventing damage from improper voltage ramping or dips. The sequencing is flexible and can be adapted to the specific needs of the application, ensuring a smooth and controlled start-up and shutdown process.

The device is housed in a small 28-pin thin QFN (TQFN) package, which is ideal for space-constrained applications. Its compact size does not compromise its performance or reliability, making it a highly efficient solution for power management tasks. The MAX16050ETI+T operates over a wide temperature range, ensuring consistent performance even in extreme conditions.

For ease of integration, the MAX16050ETI+T is equipped with an I²C-compatible interface, allowing for straightforward communication with microcontrollers or other system components. This enables system designers to easily configure and monitor the device's settings and status in real-time, enhancing overall system manageability.

In summary, the Maxim Integrated MAX16050ETI+T is a versatile and reliable solution for voltage monitoring and power sequencing, providing advanced features in a compact form factor that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5121 $52.5605
12+ $8.6254 $103.5048
18+ $8.3558 $150.4044
25+ $8.0863 $202.1575
32+ $7.8167 $250.1344
43+ $7.0081 $301.3483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,159 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess