EN
  • EN
  • DE

AD1674AR

Part No AD1674AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 100 kSPS A/D Converter | IC ADC 12BIT SAR 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD1674
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1135632-AD1674AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1674AR CAD Model

Description

AD1674AR Integrated Circuit

The AD1674AR is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This precision ADC is designed for direct interfacing to a wide variety of signal sources and is a popular choice for applications requiring accurate and reliable digital representations of analog signals.

Key Features:

  • Resolution: 12-bit, offering fine granularity for analog signal conversion.
  • Sampling Rate: Capable of up to 100 kSPS (kilo-samples per second), making it suitable for high-speed data acquisition.
  • Input Range: ±10 V, accommodating a wide spectrum of input signals.
  • Interface: Easy interfacing with microprocessors, thanks to its parallel data output.
  • Accuracy: Features a ±1 LSB INL (Integral Nonlinearity) and DNL (Differential Nonlinearity), ensuring precise digital representation of the analog input.
  • Power Supply: Operates on a ±15 V power supply, providing the necessary range for various applications.
  • Package: Available in a robust 28-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained designs.

Applications:

The AD1674AR is versatile and can be used in a wide array of applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Process Control
  • Instrumentation
  • Industrial Automation

Reliability and Support:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD1674AR is no exception, and it comes with comprehensive technical support and documentation. Engineers and product developers can rely on the robustness of this ADC for critical and demanding applications where precision is paramount.

For more detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team. The AD1674AR is not just a component; it's a reliable foundation for your precision analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess