The DS1000S-75-TE1 is a high-quality, precision silicon delay line product from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This delay line device is designed to provide a series of programmable time delays for digital signals, which is essential for a wide range of applications in the electronics industry.
Key Features
- Programmable Delays: The device offers five equally spaced delays ranging from 5ns to 25ns per step, which can be programmed to meet specific timing requirements.
- High Precision: It is designed to ensure high precision and stability, with a delay tolerance of ±5% or ±2ns, whichever is greater, providing reliable performance in critical timing applications.
- Low Power Consumption: The DS1000S-75-TE1 is optimized for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
- Wide Operating Temperature Range: It operates effectively over a broad temperature range of -40°C to +85°C, ensuring functionality in diverse environmental conditions.
- Easy Integration: With its standard 8-pin SOIC package, the DS1000S-75-TE1 is easy to integrate into existing circuit designs without the need for extensive redesign.
Applications
The DS1000S-75-TE1 is versatile and can be used in various applications such as:
- Signal processing
- Timing adjustment in digital circuits
- Glitch and spike suppression
- System synchronization
- Pulse-width modulation
Product Specifications
| Parameter |
Value |
| Delay Range |
5ns to 25ns |
| Tolerance |
±5% or ±2ns |
| Operating Temperature |
-40°C to +85°C |
| Package |
8-pin SOIC |
| Power Supply Voltage |
4.75V to 5.25V |
With its robust design, programmable features, and high reliability, the Maxim Integrated DS1000S-75-TE1 delay line is an excellent choice for engineers looking to improve the timing and synchronization within their electronic systems.