EN
  • EN
  • DE

PYD1598/7655

Part No PYD1598/7655
Manufacturer Excelitas Technologies
Catalog Motion Sensors - Optical
Description LOW POWER DIGIPYRO MOTION SENS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168842-PYD1598/7655
Win Source Part Number Cross
Manufacturer Excelitas Technologies
Category Sensors, Transducers Motion Sensors Optical Motion Sensors
Series DigiPyro®
Package Tube
Product Status Active
Sensor Type PIR (Passive Infrared)
Output Type Digital
Voltage - Supply 1.8V ~ 3.6V
Features Low Power
Ultra Librarian 3D Model Ultra Librarian PYD1598/7655 CAD Model

Description

The Excelitas Technologies DigiPyro® is a motion sensor component designed for optical motion sensing applications. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Technology: Passive Infrared (PIR)
  • Voltage Supply Range: 1.8V to 3.6V
  • Package: Tube
  • Output Type: Digital
  • Series: DigiPyro®

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG 5V WHITE PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, White Cylinder
Lowest to $29.6029
Panasonic
SENSOR MOTION DIG STD 5V BK PCB
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION ANLG STD 5V BK PCB
Need more? Email Us
Panasonic
SENSOR MOTION DIG STD WHT PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Cylinder
Lowest to $23.8562
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION ANA 5V WHT PCB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,543 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess