Product Overview: SN74AHCT08DBLE from Texas Instruments
The SN74AHCT08DBLE is a high-performance, quadruple 2-input positive-AND gate integrated circuit, expertly designed and manufactured by Texas Instruments (TI). This logic gate IC is a part of the 'AHCT' family, which operates within a voltage range of 4.5 V to 5.5 V. This makes it particularly suitable for interfacing with 5V TTL logic while maintaining CMOS low-power consumption.
Key Features:
- Logic Type: The device comprises four independent 2-input AND gates, which perform the Boolean function Y = A • B in positive logic.
- Operating Voltage: It operates optimally at a supply voltage range of 4.5V to 5.5V, which is compatible with standard TTL levels.
- Drive Capability: The SN74AHCT08DBLE can drive up to 8 LSTTL loads, providing substantial drive power to connected components.
- Speed: The device boasts a fast propagation delay, ensuring quick response times in high-speed applications.
- Package: Encased in a SSOP (Shrink Small Outline Package) with 14 pins, the SN74AHCT08DBLE is designed for space-saving on PCBs while maintaining good thermal and electrical performance.
- Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial applications.
Applications:
The SN74AHCT08DBLE is versatile and can be used in a variety of applications, including:
- Logic level translation from 5V to 3.3V systems
- Server farms and data centers
- Telecommunications systems
- Embedded systems
- Industrial controls
- Consumer electronics
Quality and Reliability:
As with all Texas Instruments products, the SN74AHCT08DBLE is manufactured to the highest quality standards, ensuring both reliability and performance. TI's commitment to quality means that customers can use this product with confidence in critical and demanding applications.
Support and Resources:
TI provides extensive technical support and resources for the SN74AHCT08DBLE, including datasheets, application notes, and design resources to assist engineers in implementing this IC into their designs. The TI support ecosystem ensures that designers have the necessary tools to optimize the use of the SN74AHCT08DBLE in their projects.