EN
  • EN
  • DE

SN74AHC245MPWREP

Part No SN74AHC245MPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHC245
Other Names 296-21808-2,296-21808-6R,296-21808-1R,296-21808-6,-V62/03650-01XE,296-21808-1,2156-SN74AHC245MPWREP,-V62/03650-01XER,-296-21808-1,V62/03650-01XE,TEXTISSN74AHC245MPWREP,296-21808-2R,-SN74AHC245MPWREPR,-296-21808-1,-296-21808-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260008-SN74AHC245MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHC245MPWREP CAD Model

Description

SN74AHC245MPWREP - Texas Instruments Octal Bus Transceiver

The SN74AHC245MPWREP from Texas Instruments is a robust, high-speed, octal bus transceiver designed with the purpose of bidirectional communication between data buses. The device allows for universal functionality by permitting data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device so that the buses are effectively isolated.

Featuring the advanced Silicon-Gate CMOS technology, the SN74AHC245MPWREP ensures reduced power consumption without sacrificing speed. It operates over a wide voltage range of 2V to 5.5V and is characterized for operation from -55°C to 125°C, making it suitable for military-grade applications. The device also supports the low power standby operation by ensuring low power consumption when disabled.

The SN74AHC245MPWREP comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. This package is also known for its reliability and improved thermal performance, ensuring stable operation in various environments.

Key features of the SN74AHC245MPWREP include:

  • 8-bit bidirectional data transmission
  • Operates from 2V to 5.5V
  • Low power consumption
  • Supports mixed-mode voltage operation on all ports
  • IOFF and power-up 3-state support
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

With its high drive capability and robust protection features, the SN74AHC245MPWREP is an excellent choice for interfacing with high-capacity memory devices, microprocessors, and other digital integrated circuits, especially in harsh environments or where enhanced product lifetime is required. Texas Instruments' commitment to quality ensures that this transceiver meets the stringent requirements of enhanced product-controlled baseline, making it an ideal solution for mission-critical applications in the military and aerospace sectors.

Whether you are designing a new system or upgrading an existing platform, the SN74AHC245MPWREP offers a reliable and efficient solution for your data bus communication needs.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7646 $53.5220
160+ $0.6274 $100.3840
250+ $0.6078 $151.9500
345+ $0.5882 $202.9290
440+ $0.5686 $250.1840
590+ $0.5097 $300.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess