EN
  • EN
  • DE

SN74LVTH2952PWR

Part No SN74LVTH2952PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT OCTAL BUS RANSCEIVERS AND REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1256007-SN74LVTH2952PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVTH2952
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952PWR CAD Model

Description

Product Overview: SN74LVTH2952PWR from Texas Instruments

The SN74LVTH2952PWR is a versatile and high-performance integrated circuit produced by Texas Instruments (TI), a leader in semiconductor solutions. This device is a 10-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs. It is designed for asynchronous communication between data buses and is part of the LVTH family, which offers low-voltage, high-speed operation.

The SN74LVTH2952PWR features two sets of ten bidirectional transceivers, which can be used to interface between different logic levels. Its dual-supply voltage capability allows for translation between a 3.3V LVTTL logic level on the A side and a 5V TTL logic level on the B side. This is particularly useful in applications where interfacing between different voltage domains is required, such as in mixed-voltage systems.

Key specifications of the SN74LVTH2952PWR include:

  • Support for mixed-mode signal operation (3.3V input and output levels with 5V tolerant inputs)
  • Typical VOLP (Output Ground Bounce) < 0.8V at VCC = 3.3V, TA = 25°C
  • IOFF and power-up 3-state support for live insertion
  • Support for bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Low and flat ON-state resistance (ron) characteristics over the operating range
  • ESD protection exceeds JESD 22

The SN74LVTH2952PWR is packaged in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-saving on PCBs and is suitable for automated assembly processes. Its operating temperature range extends from -40°C to 85°C, making it reliable for use in industrial environments.

Applications for the SN74LVTH2952PWR are diverse and include, but are not limited to, telecommunications, computing, and networking systems where logic level shifting or bus interface communication is necessary. This product exemplifies Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems.

For detailed technical specifications, application notes, and support documents, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2152 $54.6840
105+ $0.9971 $104.6955
160+ $0.9659 $154.5440
215+ $0.9348 $200.9820
280+ $0.9036 $253.0080
375+ $0.8101 $303.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,979 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess