EN
  • EN
  • DE

DG412FDY+T

Part No DG412FDY+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Analog Switch Quad SPST 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 15pF, 47pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -105dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 772657-DG412FDY+T
Popularity Medium
Supply and Demand Status Limited
Family Name DG412F
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG412FDY+T CAD Model

Description

Introducing the DG412FDY+T Analog Switch from Maxim Integrated

The DG412FDY+T is a precision monolithic quad analog switch designed to provide high-performance solutions for your switching requirements. Manufactured by Maxim Integrated, a leader in analog integration, this device is suitable for a wide range of applications including communication systems, data acquisition, and audio signal routing.

Key Features

  • Low On-Resistance: The DG412FDY+T boasts a low on-resistance of typically 100 ohms, which minimizes signal attenuation and ensures high integrity signal passing.
  • Fast Switching Times: With tON of 175ns and tOFF of 145ns, the device allows for quick transitions, making it ideal for applications that require fast switching capabilities.
  • Single or Dual Supply Operation: It offers the flexibility of operating with a single +12V to +30V supply or dual ±15V supplies, catering to various design requirements.
  • Low Power Consumption: The DG412FDY+T is designed for low power consumption, drawing only 10µW of power, which is critical for power-sensitive applications.
  • Enhanced Signal Integrity: Its low charge injection of 10pC ensures minimal disturbance to the signal during switching, preserving signal quality.

Applications

  • Sample and Hold Circuits
  • Test Equipment
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems

The DG412FDY+T is available in a compact 16-pin SOIC package, which is ideal for space-constrained applications. Its enhanced ESD protection ensures robustness and reliability in harsh environments. Maxim Integrated's commitment to quality means that this analog switch not only meets the stringent requirements of today's electronic devices but also provides a future-proof solution for tomorrow's innovations.

Whether you're designing for industrial, communication, or consumer electronics, the DG412FDY+T from Maxim Integrated offers a mix of performance, efficiency, and reliability that is hard to match. Incorporate this versatile switch into your design to achieve precise control over your analog signals.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2345 $51.7520
38+ $2.6539 $100.8482
59+ $2.5710 $151.6890
81+ $2.4881 $201.5361
104+ $2.4051 $250.1304
140+ $2.1563 $301.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess