EN
  • EN
  • DE

SN74AHC123ADGVRE4

Part No SN74AHC123ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 7.5NS 16TVSOP / Monostable Multivibrator 7.5 ns 16-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 7.5 ns
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74AHC123
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257202-SN74AHC123ADGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC123ADGVRE4 CAD Model

Description

The SN74AHC123ADGVRE4 is a high-performance, dual monostable multivibrator with Schmitt-trigger inputs, engineered by Texas Instruments. This integrated circuit is designed to generate precise and stable pulse widths that are indispensable in digital communication systems, timing circuits, and event counters.

Key Features:

  • Technology: Advanced High-Speed CMOS technology, ensuring low power consumption and high speed.
  • Voltage Range: Operates from a 2V to 5.5V supply, making it suitable for a wide range of applications.
  • Output Pulse Width Control: The pulse width is controlled by external components (R and C).
  • Retriggerable/Non-Retriggerable Modes: Provides versatility with both retriggerable and non-retriggerable modes for creating delayed actions or pulse extensions.
  • Schmitt-Trigger Inputs: Offers excellent noise immunity and stable pulse triggering.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing strong signal transmission.
  • Temperature Range: Functionally operational over a broad temperature range from -40°C to 85°C.
  • Package: Available in a 16-pin TSSOP (Thin Shrink Small Outline Package), designed for space-saving on PCBs.

Applications:

  • Timing circuits
  • Sequential timers
  • Pulse width modulation (PWM)
  • Pulse shaping
  • Missing pulse detection

The SN74AHC123ADGVRE4 from Texas Instruments is a reliable solution for designers looking to implement accurate timing functionalities in their systems. Its dual monostable multivibrator architecture, combined with the flexibility provided by external timing components, makes it a versatile choice for a myriad of applications. Whether you are designing consumer electronics, industrial controls, or sophisticated communication devices, the SN74AHC123ADGVRE4 offers a high-quality, dependable performance that engineers have come to expect from Texas Instruments.

Product Reference: For more detailed technical specifications and application notes, please refer to the official Texas Instruments datasheet for the SN74AHC123ADGVRE4.

You May Also Be Interested in

NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess