EN
  • EN
  • DE

TPS43061EVM-198

Part No TPS43061EVM-198
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MODULE EVAL FOR TPS43061-198 / TPS43061 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 15V
Current - Output 2A
Voltage - Input 6V ~ 12.6V
Regulator Topology Boost
Frequency - Switching 750kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS43061
Base Product Number TPS43061
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-35785,TPS43061EVM-198-ND
Standard Package 1
Win Source Part Number 1100927-TPS43061EVM-198
Ultra Librarian 3D Model Ultra Librarian TPS43061EVM-198 CAD Model

Description

The TPS43061EVM-198 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS43061 Synchronous Step-Down Controller. This high-performance tool is designed to provide an efficient and versatile solution for a wide range of power supply applications.

Key Features:

  • Wide Input Voltage Range: The TPS43061EVM-198 operates over a broad input voltage range, making it suitable for various applications, from industrial systems to consumer electronics.
  • Adjustable Switching Frequency: Users can set the switching frequency of the device to optimize performance for specific applications, balancing efficiency and component size.
  • Integrated Synchronous Rectification: The module includes synchronous MOSFETs to enhance efficiency by reducing diode conduction losses.
  • Flexible Output Voltage Configuration: The output voltage is easily adjustable, which allows the EVM to be used for prototyping a wide range of end products.
  • Advanced Protection Features: The TPS43061EVM-198 includes over-voltage, under-voltage, over-current, and over-temperature protection to ensure reliable operation under various conditions.

Applications:

  • Power supplies for FPGAs and microprocessors
  • Telecommunication and networking equipment
  • Industrial control systems
  • Point-of-load conversions
  • Automotive and battery-powered applications

Technical Specifications:

  • Input Voltage Range: 4.5V to 38V
  • Output Voltage Range: Adjustable
  • Switching Frequency: Up to 1MHz
  • Efficiency: Up to 95%
  • Footprint: Compact design for easy integration

With its comprehensive features and robust design, the TPS43061EVM-198 Evaluation Module is an excellent platform for developing and testing power supply solutions. Whether for rapid prototyping or educational purposes, this EVM from Texas Instruments provides a convenient and reliable way to explore the capabilities of the TPS43061 synchronous step-down controller.

You May Also Be Interested in

Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess