EN
  • EN
  • DE

TM4C123GH6PMI

Part No TM4C123GH6PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C123
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 840655-TM4C123GH6PMI
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PMI CAD Model

Description

The TM4C123GH6PMI is a high-performance ARM® Cortex®-M4F based microcontroller (MCU) crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This microcontroller is part of the Tiva™ C Series, which is well-suited for a wide range of applications including industrial control, automotive and home automation, and consumer electronics.

Key Features

  • Core: The TM4C123GH6PMI is built around a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) that operates at up to 80 MHz, providing ample computing power for complex algorithms and control systems.
  • Memory: It features 256KB of Flash memory for program storage and 32KB of SRAM for data, ensuring sufficient space for robust applications.
  • I/O and Peripherals: This MCU offers a rich set of peripherals including GPIOs, six 32-bit timers, six PWM outputs, and two analog comparators, among others. It also supports communication protocols like I²C, SPI, UART, and CAN, making it highly versatile for various interfacing needs.
  • Integrated ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Power Efficiency: With a variety of power-saving modes, the TM4C123GH6PMI is designed for energy-efficient operation, which is essential for battery-powered or energy-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation even in harsh environmental conditions.
  • Package: The MCU comes in a 64-pin LQFP package, which is ideal for space-constrained applications while still providing ample I/O options.

Development Support

TI provides extensive support for the TM4C123GH6PMI with development tools such as the Tiva C Series LaunchPad evaluation platform, comprehensive software libraries, and the TivaWare™ software package. This support accelerates development and helps bring products to market faster.

Applications

The versatility of the TM4C123GH6PMI makes it suitable for a variety of applications, including:

  • Industrial automation systems
  • Automotive control units
  • Home automation and smart home devices
  • Portable instrumentation and consumer electronics

With its robust feature set and comprehensive development support, the TM4C123GH6PMI from Texas Instruments is an excellent choice for designers looking to implement advanced features in their next microcontroller-based project.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7528 $50.2584
8+ $13.7459 $109.9672
12+ $13.3164 $159.7968
16+ $12.8868 $206.1888
21+ $12.4573 $261.6033
27+ $11.1686 $301.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess