EN
  • EN
  • DE

SN74ACT2228DW

Part No SN74ACT2228DW
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 256 X 1 FIFO MEM 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Memory Size 512 (256 x 1 x 2)
Function Synchronous
Data Rate 22MHz
Access Time 20ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74ACT2228
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253306-SN74ACT2228DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT2228DW CAD Model

Description

The SN74ACT2228DW from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the improvement of both the speed and drive capabilities of bus-operated systems. With its advanced silicon-gate CMOS technology, it delivers the perfect balance between speed and power consumption, making it ideal for a wide range of applications in the computing, telecommunications, and industrial markets.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Current: -24mA / 24mA
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)

Performance Advantages

The SN74ACT2228DW boasts high-speed operation with typical propagation delay times significantly lower than other devices in its class. The octal design allows for the simultaneous transmission of eight signals, which can be particularly advantageous in parallel data bus applications. Its robust output drive can sink/source 24 mA at 5V, providing reliable signal integrity even in demanding environments.

Applications

This versatile device is suitable for a variety of uses, including:

  • Bus Interface Buffers
  • Memory Address Drivers
  • Data Transmission Lines
  • Input/Output Port Drivers
  • Control Bus Drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74ACT2228DW is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications. With its wide operating temperature range, this device is designed for reliability in a variety of challenging environments.

Environmental Compliance

The SN74ACT2228DW is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with the consideration for environmental protection and the reduction of hazardous materials.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4194 $62.0970
10+ $10.1903 $101.9030
16+ $9.8719 $157.9504
21+ $9.5534 $200.6214
28+ $9.2350 $258.5800
37+ $8.2796 $306.3452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess