EN
  • EN
  • DE

IDT7204L20DB

Part No IDT7204L20DB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - FIFOs Memory
Description CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184632-IDT7204L20DB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7204L20DB CAD Model

Description

The IDT7204L20DB is a high-speed, CMOS FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It's designed for applications requiring asynchronous data buffering and rate matching between systems operating at different clock frequencies. This FIFO provides a cost-effective solution for managing data flow in communication, networking, and digital signal processing systems.

Applications

  • Data Communications Systems
  • Networking Equipment
  • Digital Signal Processing (DSP)
  • Medical Imaging Systems
  • Video Processing Systems
  • Industrial Control Systems

Features

  • High-speed operation: 20ns access time.
  • Asynchronous operation: Allows independent read and write operations.
  • Low power CMOS technology: Reduces power consumption.
  • Expandable in both width and depth: Allows for increased data storage capacity.
  • Output enable control: Facilitates data bus management.
  • Half-full flag: Provides an indication when the FIFO is half full.
  • Empty and Full flags: Indicate when the FIFO is empty or full, preventing underflow or overflow.
  • Retransmit capability: Permits retransmission of data.
  • Available in a variety of packages: Offers flexibility in board layout.

Benefits

  • Improves system performance by buffering data between asynchronous devices.
  • Simplifies system design by handling data rate differences.
  • Reduces system cost by minimizing external logic requirements.
  • Enhances system reliability by preventing data loss due to underflow or overflow.
  • Provides flexibility in system design with expandable architecture.

Additional Details

The IDT7204L20DB typically operates from a 5V power supply. The FIFO depth and width are configurable using external address lines, allowing designers to tailor the memory to their specific application needs. The part utilizes CMOS technology, ensuring low power consumption and high noise immunity. Its asynchronous operation simplifies interfacing to systems with different clock domains. The device's full, empty, and half-full flags simplify system control and prevent data errors. The FIFO is often utilized in applications where high-speed data transfer and buffering are critical, such as in networking equipment, communication systems, and high-performance computing platforms. The availability of a retransmit capability allows for error recovery in certain applications. The specific package will vary depending on the manufacturer and can include options such as DIP (Dual In-Line Package) or surface mount packages.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess